UPTF0402-16W-P-7870DT-1K详情
Venkel UPTF0402-16W-P-7870DT-1K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
25.4 mm
Minimum Cable Diameter (mm)
22.23 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
0个相似型号
UPTF0402-16W-P-7870DT-1K拓展信息








哦! 它是空的。