UPTF0603-16W-P-6980UT详情
Venkel UPTF0603-16W-P-6980UT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
256 GB
Processor Series
D1735TR
Maximum Operating Temperature
+ 60 C
Cache Memory
15 MB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet, I2C, PCle, Serial, USB
Chipsets
集成在SoC中
Part # Aliases
050410
Manufacturer
congatec
Brand
congatec
Processor Type
Xeon D1735TR
Memory Types
DDR4
子类别
Computing
频率
2.2 GHz
产品类别
Computer-On-Modules - COM
外形尺寸
COM-HPC
产品类别
Computer-On-Modules - COM
UPTF0603-16W-P-6980UT拓展信息








哦! 它是空的。