UPTF1206-8W-N-7152UT详情
Venkel UPTF1206-8W-N-7152UT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
Intel
Maximum RAM Capacity
128 GB
Processor Series
D-1746TER
Maximum Operating Temperature
+ 85 C
Cache Memory
15 MB
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet, PCle, USB
Chipsets
集成在SoC中
Part # Aliases
050220
Manufacturer
congatec
Brand
congatec
Processor Type
Xeon D-1746TER
Memory Types
DDR4
子类别
Computing
频率
2 GHz
内存大小
32 GB
产品类别
Computer-On-Modules - COM
外形尺寸
COM Express Type 7
产品类别
Computer-On-Modules - COM
UPTF1206-8W-N-7152UT拓展信息








哦! 它是空的。