UPTF1210-5W-N-64R9AT详情
Venkel UPTF1210-5W-N-64R9AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
28.7 mm
Minimum Cable Diameter (mm)
25.4 mm
Angle
Straight
Manufacturer Part Number
SHC1057ZP
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
UPTF1210-5W-N-64R9AT拓展信息








哦! 它是空的。