UPTF2010-2W-N-1723UT详情
Venkel UPTF2010-2W-N-1723UT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
238
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 55
With protective conductor
无
Material core insulation
Rubber
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 60
Outer diameter approx.
15.1
Specification material outer sheath
Rubber - Polychloroprene (PCP)
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
4
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
90.6
Min. permitted bending radius, stationary application/permanent installation
45.3
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
UPTF2010-2W-N-1723UT拓展信息








哦! 它是空的。