注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥152.504602
10
¥143.872264
100
¥135.72855
500
¥128.045807
1000
¥120.797926
40478详情
Vicor 40478重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
4.7
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.14
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
28.2
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Vicor
Brand
Vicor
Package
Bag
厂商
Vicor Corporation
Product Status
活跃
For Use With/Related Products
-
Designed for
Component, 2223
Fin Style
直翅
包装
Bulk
系列
-
类型
Component
子类别
散热器
配件类型
Heat Sink
产品类别
散热器
产品
散热器
产品类别
散热器
40478拓展信息







哦! 它是空的。