UP1-MIZZ-FSN详情
Vicor UP1-MIZZ-FSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Black
With front ring
有
Package
Bulk
厂商
Vicor Corporation
Product Status
Obsolete
系列
-
0个相似型号
UP1-MIZZ-FSN拓展信息
MX1-410517-33-2-EL
Vicor
MX1-7715963-2
Vicor
MX2-4102364-EL
Vicor
MP4-95513
Vicor
MX3-497795-2-EL
Vicor
MX7-4104839-2-EL
Vicor
MM7-1716892
Vicor
MX1-7814900-2
Vicor
MX10-71113525-2-EL
Vicor
MP6-9108103-G
Vicor








哦! 它是空的。