UP2-EZEZ-FSG详情
Vicor UP2-EZEZ-FSG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
Package
Bulk
厂商
Vicor Corporation
Product Status
Obsolete
系列
-
0个相似型号
UP2-EZEZ-FSG拓展信息
WX8-7815047-2-EL
Vicor
WM1-136176
Vicor
MX5-4712507-G
Vicor
MP1-9409-1
Vicor
MP9-410500-22-EL
Vicor
MX6-46501-22-EL
Vicor
MP5-9713768
Vicor
MX9-71014197-2-EL
Vicor
MX1-748115-2
Vicor
UP1-MMEZ-FSG
Vicor








哦! 它是空的。