UP4-AAAA-FSG详情
Vicor UP4-AAAA-FSG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
128 - 160
Number of auxiliary contacts as normally open contact
2
Adjustment range undelayed short-circuit release
800 - 1600
Type of electrical connection of main circuit
Frame clamp
Package
Bulk
厂商
Vicor Corporation
Product Status
Obsolete
系列
-
UP4-AAAA-FSG拓展信息
Vicor
Vicor
Vicor
Vicor
Vicor
Vicor
Vicor
Vicor
Vicor
Vicor








哦! 它是空的。