VI-2NM-CZ详情
Vicor VI-2NM-CZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
RoHS
Non-Compliant
长度
4
0个相似型号
VI-2NM-CZ拓展信息
VI-2NM-CZ详情
Vicor VI-2NM-CZ重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
RoHS
Non-Compliant
长度
4
VI-2NM-CZ拓展信息