Viking Tech PR03BTC1602
- 收藏
- 对比
PR03BTC1602详情
Viking Tech PR03BTC1602重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
2
Colour front ring
Grey
With front ring
有
Type of control element
旋转按钮
With light source
有
PR03BTC1602拓展信息
Viking Tech
Viking Tech
Viking Tech
Viking Tech
Viking Tech
Viking Technology
Viking Tech
Viking Tech
Viking Tech
Viking Tech








哦! 它是空的。