Viking Tech TG-1
- 收藏
- 对比
TG-1
2664-TG-1
无类别的
--
大陆
立即发货

TG-1 datasheet pdf and Unclassified product details from Viking Tech stock available at utmel
1最小包装量--
TG-1详情
Viking Tech TG-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
3200 - 24000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
640 - 1600
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
TG-1拓展信息







哦! 它是空的。