Viking Tech VDR7486GGG
- 收藏
- 对比
VDR7486GGG
2664-VDR7486GGG
无类别的
--
大陆
立即发货

VDR7486GGG 48 Professional 7 Series Graphite Gray Natural Gas Dual Fuel Range with 6 Sealed Burners Ceramic Non-Stic...
1最小包装量--
VDR7486GGG详情
Viking Tech VDR7486GGG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
7.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
7 - 10.5
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
27
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
VDR7486GGG拓展信息







哦! 它是空的。