Viking Tech VWD530BK
- 收藏
- 对比
VWD530BK
2664-VWD530BK
无类别的
--
大陆
立即发货

VWD530BK 30 Warming Drawer with Temperature Settings From 90-250 Degrees F Capacitive Touch Digital Control With...
1最小包装量--
添加到询价列表
VWD530BK详情
Viking Tech VWD530BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
VWD530BK拓展信息







哦! 它是空的。