08M1003GF详情
Vishay 08M1003GF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Lead, Tin
Enclosure
Plastic
Manufacturer Part Number
D7PF4R1
Approvals
CE, CSA, ULR
Contact Materials
银合金
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Mounting
Plug In
终端
.250 in. Flat Blade
电阻
8.1003 MΩ
触点
4PDT
08M1003GF拓展信息








哦! 它是空的。