Resistance:1kohm, Product Range:RCEC ISO Series, Power Rating:100W, Resistance Tolerance:± 10%, Voltage Rating:1.5kV, Resistor Element Type:Thick Film, Temperature Coefficient:250ppm/°C RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
1A095410VishayResistance:1kohm, Product Range:RCEC ISO Series, Power Rating:100W, Resistance Tolerance:± 10%, Voltage Rating:1.5kV, Resistor Element Type:Thick Film, Temperature Coefficient:250ppm/°C RoHS Compliant: Yes