1SMA8.0A详情
Vishay 1SMA8.0A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
铝合金
Shell Sizes
28
Shell Style#
Plug
Housing Gender
Male
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Contact Materials
Copper Alloy
Mating Style
Threaded
Manufacturer
JAE Electronics
Brand
JAE Electronics
RoHS
Details
系列
JL04V
包装
Bulk
颜色
Black
子类别
Circular Connectors
终端样式
Solder
触点性别
Pin (Male)
配件类型
-
产品类别
标准圆形连接器
外壳电镀
Zinc
产品
Connectors
安装角
Straight
产品类别
标准圆形连接器
1SMA8.0A拓展信息
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division
Vishay General Semiconductor - Diodes Division








哦! 它是空的。