222267809398详情
Vishay 222267809398重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
CERAMIC
终端数量
2
Unit Weight
8.800 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677619369
Manufacturer
Wiremold
Brand
Wiremold
Package Description
,
Manufacturer Part Number
222267809398
Part Life Cycle Code
Obsolete
Ihs Manufacturer
YAGEO CORP
Risk Rank
5.84
Manufacturer Series
CLASS1,FLANGED,100V
ECCN 代码
EAR99
子类别
Enclosures, Racks and Boxes
Reach合规守则
unknown
电容式
陶瓷电容器
产品类别
电气柜
产品类别
电气柜
222267809398拓展信息








哦! 它是空的。