Vishay 30290
- 收藏
- 对比
30290
2668-30290
螺丝和螺母起子 - 套件
--
大陆
立即发货

LIQUID LEVEL SENSOR, Operating Pressure Max:900psi, Sensor Body Material:Stainless Steel, Output Current:-, Product Range:LS-2050 Series, Body Material:Stainless Steel, Connection Size:1, Float Material:316 Stainless Steel RoHS Compliant: No
1最小包装量--
添加到询价列表







哦! 它是空的。