3EB10047-2C详情
Vishay 3EB10047-2C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS-compliant
有
Manufacturer part #
590-00010
Fitting type
Adhesive
Material (details)
Type 100, vinyl
Content
1pc(s)
Labels per sheet
0
Factory colour
Yellow
类型
Roll shape
0个相似型号
3EB10047-2C拓展信息








哦! 它是空的。