6383751-008 REV. A详情
Vishay 6383751-008 REV. A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Grey
With front ring
有
0个相似型号
6383751-008 REV. A拓展信息
6383751-008 REV. A详情
Vishay 6383751-008 REV. A重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Grey
With front ring
有
6383751-008 REV. A拓展信息