AC01000004709JA100详情
VISHAY AC01000004709JA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
wire-wound
Mounting
THT
Body dimensions
Ø4.3x11mm
Leads
axial
Conform to the norm
AEC Q200
Gross weight
0.52g
Certificates
RoHS compliant
容差
±5%
电阻
47Ω
电源
1W
AC01000004709JA100拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。