AC05000008207JAC00详情
VISHAY AC05000008207JAC00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
wire-wound
Mounting
THT
Body dimensions
Ø7.5x18mm
Leads
axial
Conform to the norm
AEC Q200
Gross weight
1.9g
Certificates
RoHS compliant
容差
±5%
电阻
0.82Ω
电源
5W
AC05000008207JAC00拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。