AC07000003309JAC00详情
VISHAY AC07000003309JAC00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of resistor
wire-wound
Mounting
THT
Body dimensions
Ø7.5x26mm
Leads
axial
Conform to the norm
AEC Q200
Gross weight
2.6g
Certificates
RoHS compliant
容差
±5%
电阻
33Ω
电源
7W
AC07000003309JAC00拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。