BAS34-TAP详情
VISHAY BAS34-TAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
switching
Mounting
THT
Max. off-state voltage
70V
Semiconductor structure
single diode
Features of semiconductor devices
small signal
Kind of package
弹药包
Case
DO35
Gross weight
0.132g
Certificates
RoHS compliant
Load current
0.2A
BAS34-TAP拓展信息
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY
VISHAY








哦! 它是空的。