BZD27C6V8P-E3-08详情
VISHAY BZD27C6V8P-E3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SMF
Semiconductor structure
single diode
Manufacturer series
BZD27C
Gross weight
0.033g
Certificates
RoHS compliant
容差
±5%
Power dissipation
2.3W
Zener voltage
6.8V
BZD27C6V8P-E3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。