注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.179861
500
¥0.867549
1000
¥0.722959
2000
¥0.663263
5000
¥0.619869
10000
¥0.576625
15000
¥0.557666
50000
¥0.54834
BZM55B27-TR3详情
VISHAY BZM55B27-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
MicroMELF
Semiconductor structure
single diode
Manufacturer series
BZM55
Gross weight
0.022g
Certificates
RoHS compliant
容差
±2%
Leakage current
2µA
Power dissipation
0.5W
Zener voltage
27V
BZM55B27-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。