注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.182776
500
¥0.869686
1000
¥0.724743
2000
¥0.664897
5000
¥0.621402
10000
¥0.578047
15000
¥0.559042
50000
¥0.549691
BZM55B2V7-TR3详情
VISHAY BZM55B2V7-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
MicroMELF
Semiconductor structure
single diode
Manufacturer series
BZM55
Gross weight
0.022g
Certificates
RoHS compliant
容差
±2%
Leakage current
50µA
Power dissipation
0.5W
Zener voltage
2.7V
BZM55B2V7-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。