注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.17993
500
¥0.867594
1000
¥0.722995
2000
¥0.663302
5000
¥0.619909
10000
¥0.576658
15000
¥0.557694
50000
¥0.548374
BZM55B3V6-TR3详情
VISHAY BZM55B3V6-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
MicroMELF
Semiconductor structure
single diode
Manufacturer series
BZM55
Gross weight
0.022g
Certificates
RoHS compliant
容差
±2%
Leakage current
40µA
Power dissipation
0.5W
Zener voltage
3.6V
BZM55B3V6-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。