注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.916435
500
¥0.673854
1000
¥0.56154
2000
¥0.515176
5000
¥0.481471
10000
¥0.447882
15000
¥0.433158
50000
¥0.425914
BZM55C22-TR3详情
VISHAY BZM55C22-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Certificates
RoHS compliant
Gross weight
0.022g
Manufacturer series
BZM55
Semiconductor structure
single diode
Case
MicroMELF
Kind of package
reel
Kind of package1
tape
Mounting
SMD
Type of diode
Zener
容差
±5%
Leakage current
2µA
Power dissipation
0.5W
Zener voltage
22V
BZM55C22-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。