注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.916435
500
¥0.673854
1000
¥0.56154
2000
¥0.515176
5000
¥0.481471
10000
¥0.447882
15000
¥0.433158
50000
¥0.425914
BZM55C27-TR3详情
VISHAY BZM55C27-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
MicroMELF
Semiconductor structure
single diode
Manufacturer series
BZM55
Gross weight
0.022g
Certificates
RoHS compliant
容差
±5%
Leakage current
2µA
Power dissipation
0.5W
Zener voltage
27V
BZM55C27-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。