注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.912296
500
¥0.670806
1000
¥0.559002
2000
¥0.512852
5000
¥0.479297
10000
¥0.44586
15000
¥0.431197
50000
¥0.423991
BZM55C3V0-TR3详情
VISHAY BZM55C3V0-TR3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
MicroMELF
Semiconductor structure
single diode
Manufacturer series
BZM55
Gross weight
0.022g
Certificates
RoHS compliant
容差
±5%
Leakage current
40µA
Power dissipation
0.5W
Zener voltage
3V
BZM55C3V0-TR3拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。