BZT03C160-TAP详情
VISHAY BZT03C160-TAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Kind of package
弹药包
Case
SOD57
Mounting
THT
Semiconductor structure
single diode
Manufacturer series
BZT03C
Gross weight
0.365g
Certificates
RoHS compliant
容差
±5%
Power dissipation
3.25W
Zener voltage
160V
BZT03C160-TAP拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。