注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.130582
500
¥0.831308
1000
¥0.692756
2000
¥0.63556
5000
¥0.593979
10000
¥0.552539
15000
¥0.534369
50000
¥0.52544
BZT52B13-E3-18详情
VISHAY BZT52B13-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
13V
BZT52B13-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。