注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.153886
500
¥0.84845
1000
¥0.707042
2000
¥0.648657
5000
¥0.606222
10000
¥0.563928
15000
¥0.545386
50000
¥0.536272
BZT52B36-E3-08详情
VISHAY BZT52B36-E3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
36V
BZT52B36-E3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。