注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.040516
500
¥0.765082
1000
¥0.637567
2000
¥0.584925
5000
¥0.546657
10000
¥0.508522
15000
¥0.491797
50000
¥0.483578
BZT52B3V3-E3-18详情
VISHAY BZT52B3V3-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
5µA
Power dissipation
0.5W
Zener voltage
3.3V
BZT52B3V3-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。