注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.005193
500
¥0.739108
1000
¥0.615922
2000
¥0.565068
5000
¥0.528105
10000
¥0.491258
15000
¥0.475104
50000
¥0.467159
BZT52B4V3-E3-18详情
VISHAY BZT52B4V3-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
1µA
Power dissipation
0.5W
Zener voltage
4.3V
BZT52B4V3-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。