注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.328956
500
¥0.977172
1000
¥0.814311
2000
¥0.747076
5000
¥0.6982
10000
¥0.649488
15000
¥0.628131
50000
¥0.617632
BZT52B4V3-G3-08详情
VISHAY BZT52B4V3-G3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Certificates
RoHS compliant
Gross weight
0.015g
Manufacturer series
BZT52-G
Semiconductor structure
single diode
Case
SOD123
Kind of package
reel
Kind of package1
tape
Mounting
SMD
容差
±2%
Leakage current
1µA
Power dissipation
0.5W
Zener voltage
4.3V
BZT52B4V3-G3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。