注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.022252
500
¥0.751652
1000
¥0.626374
2000
¥0.574661
5000
¥0.537065
10000
¥0.499597
15000
¥0.483167
50000
¥0.475091
BZT52B56-E3-08详情
VISHAY BZT52B56-E3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
56V
BZT52B56-E3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。