注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.135871
500
¥0.835198
1000
¥0.695997
2000
¥0.638536
5000
¥0.596759
10000
¥0.555124
15000
¥0.536868
50000
¥0.527893
BZT52B7V5-E3-18详情
VISHAY BZT52B7V5-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52B
Gross weight
0.015g
Certificates
RoHS compliant
容差
±2%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
7.5V
BZT52B7V5-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。