注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.135574
500
¥0.83498
1000
¥0.695817
2000
¥0.638364
5000
¥0.596604
10000
¥0.554976
15000
¥0.536728
50000
¥0.527753
BZT52C20-G3-08详情
VISHAY BZT52C20-G3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52-G
Gross weight
0.015g
Certificates
RoHS compliant
容差
±5%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
20V
BZT52C20-G3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。