注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.004426
500
¥0.738547
1000
¥0.615453
2000
¥0.564639
5000
¥0.527698
10000
¥0.490882
15000
¥0.474745
50000
¥0.466808
BZT52C27-E3-18详情
VISHAY BZT52C27-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52C
Gross weight
0.015g
Certificates
RoHS compliant
容差
±5%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
27V
BZT52C27-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。