注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.004724
500
¥0.738773
1000
¥0.61564
2000
¥0.564811
5000
¥0.527855
10000
¥0.491031
15000
¥0.474885
50000
¥0.466949
BZT52C30-E3-18详情
VISHAY BZT52C30-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52C
Gross weight
0.015g
Certificates
RoHS compliant
容差
±5%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
30V
BZT52C30-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。