注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.007302
500
¥0.740663
1000
¥0.617218
2000
¥0.566255
5000
¥0.529214
10000
¥0.492289
15000
¥0.476104
50000
¥0.468144
BZT52C56-E3-18详情
VISHAY BZT52C56-E3-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD123
Semiconductor structure
single diode
Manufacturer series
BZT52C
Gross weight
0.015g
Certificates
RoHS compliant
容差
±5%
Leakage current
0.1µA
Power dissipation
0.5W
Zener voltage
56V
BZT52C56-E3-18拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay







哦! 它是空的。