BZX584C36-G3-08详情
VISHAY BZX584C36-G3-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of diode
Zener
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Case
SOD523F
Semiconductor structure
single diode
Gross weight
0.001g
Certificates
RoHS compliant
容差
±5%
Power dissipation
0.3W
Zener voltage
36V
BZX584C36-G3-08拓展信息
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay
Vishay








哦! 它是空的。