C1585详情
Vishay C1585重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
1100
Material housing
Steel
Degree of protection (IP)
IP30
With lock
无
深度
262.5
宽度
600
高度
1060
0个相似型号
C1585拓展信息
MM120-001545
Micro-Measurements (Division of Vishay Precision Group)
MM120-001537
Micro-Measurements (Division of Vishay Precision Group)
MM120-001546
Micro-Measurements (Division of Vishay Precision Group)








哦! 它是空的。