C2376详情
Vishay C2376重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Mounting with screw
Material quality
Other
Model
Loop-through socket
0个相似型号
C2376拓展信息
C2376详情
Vishay C2376重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Mounting with screw
Material quality
Other
Model
Loop-through socket
C2376拓展信息