C3825详情
Vishay C3825重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
75
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
2.5 - 50
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
2.5 - 50
频率
50 - 60
0个相似型号
C3825拓展信息
IB7
Vishay
G-5-1-1
Vishay
3403B
Vishay
LS103
Vishay
37209
Vishay
PE30L0AP472KABG030
Vishay
534S1103JC4222
Vishay
21B11B10
Vishay
357B0502MXB054506
Vishay
534B1203JC8872
Vishay








哦! 它是空的。