C4230详情
Vishay C4230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
2
Material of contact surface
Other
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
C4230拓展信息








哦! 它是空的。