CCF551690FT1R36详情
Vishay CCF551690FT1R36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP00
Cable entry
Top/bottom
Rated permanent current Iu
160
Type of control element
Without actuator
RoHS
Non-Compliant
组成
Metal Film
0个相似型号
CCF551690FT1R36拓展信息








哦! 它是空的。